Capital Lighting, Inc. MC218-L Fans-Light Kits 422488

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Herringbone Alabaster Glass Product Name: Bowl Light Kit W/Br/Rb/Tb Bowl Caps UPC: 026586972470 Category: Ceiling Fan Lights Glass: Herringbone Alabaster Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC216-219-L- ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21730/MC21 8.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Herringbone Alabaster Glass Product Name: Bowl Light Kit W/Br/Rb/Tb Bowl Caps UPC: 026586972470 Category: Ceiling Fan Lights Glass: Herringbone Alabaster Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC216-219-L- ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21730/MC21 8.HTML

Suppliers

Company
Product
Description
Supplier Links
MC218-L Fans-Light Kits - 422488 - Capital Lighting, Inc.
Columbus, OH, USA
MC218-L Fans-Light Kits
422488
MC218-L Fans-Light Kits 422488
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Herringbone Alabaster Glass Product Name: Bowl Light Kit W/Br/Rb/Tb Bowl Caps UPC: 026586972470 Category: Ceiling Fan Lights Glass: Herringbone Alabaster Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC216-219-L- ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21730/MC21 8.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Herringbone Alabaster Glass
Product Name: Bowl Light Kit W/Br/Rb/Tb Bowl Caps
UPC: 026586972470
Category: Ceiling Fan Lights
Glass: Herringbone Alabaster
Shipped Via: UPS
Instruction: http://www.montecarlofans.com/InstructionSheets/MC216-219-L-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/21730/MC218.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422488
Product Name MC218-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details