PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 12.47
Bulb
Finish: Matte Black
Weight: 12.1
Product Name: 42`` Ceiling Fan
UPC: 026586101993
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Wet
Canopy: 5.15 Dia
Wire: 6.5`
Motor size: 153X13
Motor housing: 8.89
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 42
Blade type: ABS
Electricity Use: 46
Speeds: 3 speed RPM: Low - 120/High - 248
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 3841
Airflow Efficienty: 84
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 422459 |
| Product Name | 5WF42BK Fans-Ceiling Fans |