Description
CEILING FAN WITH BLADE TYPE
MATTE BLACK FINISH
21.19 LB
78 INCH CORD LENGTH
7-27/32 INCH MIN. HEIGHT
18-23/32 INCH MAX. HEIGHT
ABS PLASTIC BLADE MATERIAL
LIFETIME LIMITED WARRANTY
3 SPEED(S)
5 BLADE(S)
LOW-MEDIUM-HIGH SPEED SETTINGS
YES MANUAL SWIVEL
POWER RATING 60.5 W
CURRENT RATING 0.502 AMPERE
AIR FLOW RATING 5057.51 CFM
BLADE DIAMETER INCH
BLADE PITCH 12 DEGREE
CANOPY DIAMETER 5-5/32 INCH
INCLUDES (2) 13 W 120 V MEDIUM BASE CFL FROSTED GLASS LIGHT KIT, 0.5 INCH DIA X 4 INCH L DOWNROD
APPLI