Capital Lighting, Inc. 1037/184 Lamps-Table Lamps 422225

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Verde Product Name: Four Light Wall Sconce Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Verde Product Name: Four Light Wall Sconce Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
1037/184 Lamps-Table Lamps - 422225 - Capital Lighting, Inc.
Columbus, OH, USA
1037/184 Lamps-Table Lamps
422225
1037/184 Lamps-Table Lamps 422225
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Verde Product Name: Four Light Wall Sconce Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Verde
Product Name: Four Light Wall Sconce
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422225
Product Name 1037/184 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details