Capital Lighting, Inc. 1257M-SP-AL Flush Mounts-Bowl Style 422146

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Platinum Product Name: Two Light Flush Mount UPC: 46335925588 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Platinum Product Name: Two Light Flush Mount UPC: 46335925588 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
1257M-SP-AL Flush Mounts-Bowl Style - 422146 - Capital Lighting, Inc.
Columbus, OH, USA
1257M-SP-AL Flush Mounts-Bowl Style
422146
1257M-SP-AL Flush Mounts-Bowl Style 422146
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Platinum Product Name: Two Light Flush Mount UPC: 46335925588 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Platinum
Product Name: Two Light Flush Mount
UPC: 46335925588
Category: Flushmount
Glass: White Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422146
Product Name 1257M-SP-AL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details