Capital Lighting, Inc. OF-B17CF-CH Semi-Flush Mts.-Bowl Style 421560

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Bulb Qty: 2 Wattage: 18 Finish: Chrome Product Name: Opal Ceiling Mounts UPC: 790576135410 Category: Modernism Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/of_b_cf.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Bulb Qty: 2 Wattage: 18 Finish: Chrome Product Name: Opal Ceiling Mounts UPC: 790576135410 Category: Modernism Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/of_b_cf.pdf

Suppliers

Company
Product
Description
Supplier Links
OF-B17CF-CH Semi-Flush Mts.-Bowl Style - 421560 - Capital Lighting, Inc.
Columbus, OH, USA
OF-B17CF-CH Semi-Flush Mts.-Bowl Style
421560
OF-B17CF-CH Semi-Flush Mts.-Bowl Style 421560
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Bulb Qty: 2 Wattage: 18 Finish: Chrome Product Name: Opal Ceiling Mounts UPC: 790576135410 Category: Modernism Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/of_b_cf.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.75
Bulb
Qty: 2
Wattage: 18
Finish: Chrome
Product Name: Opal Ceiling Mounts
UPC: 790576135410
Category: Modernism
Manufacturer's Warranty: 5 Years
Instruction: http://www.waclighting.com/data/TOO
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/of_b_cf.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 421560
Product Name OF-B17CF-CH Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details