Capital Lighting, Inc. 29955 Lamps-Table Lamps 419075

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.75 Length 36.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Bronze Leaf Weight: 9 Product Name: One Light Buffet Lamps UPC: 792977299555 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.75 Length 36.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Bronze Leaf Weight: 9 Product Name: One Light Buffet Lamps UPC: 792977299555 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29955 Lamps-Table Lamps - 419075 - Capital Lighting, Inc.
Columbus, OH, USA
29955 Lamps-Table Lamps
419075
29955 Lamps-Table Lamps 419075
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.75 Length 36.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Bronze Leaf Weight: 9 Product Name: One Light Buffet Lamps UPC: 792977299555 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 36.75
Length 36.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Distressed Bronze Leaf
Weight: 9
Product Name: One Light Buffet Lamps
UPC: 792977299555
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 419075
Product Name 29955 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details