Capital Lighting, Inc. 502-6SW Island/Pool Table-4 Light + 418791

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 12.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Satin Nickel Weight: 16 Product Name: Six Light Pendant UPC: 748119014128 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 12.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Satin Nickel Weight: 16 Product Name: Six Light Pendant UPC: 748119014128 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
502-6SW Island/Pool Table-4 Light + - 418791 - Capital Lighting, Inc.
Columbus, OH, USA
502-6SW Island/Pool Table-4 Light +
418791
502-6SW Island/Pool Table-4 Light + 418791
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 12.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Satin Nickel Weight: 16 Product Name: Six Light Pendant UPC: 748119014128 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 12.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Satin Nickel
Weight: 16
Product Name: Six Light Pendant
UPC: 748119014128
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418791
Product Name 502-6SW Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details