Capital Lighting, Inc. 544-3L-MH Island/Pool Table-3 Light Bar 418787

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 20 Product Name: Three Light Pendant UPC: 748119007397 Category: Pendant Glass: Molten Honey
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 20 Product Name: Three Light Pendant UPC: 748119007397 Category: Pendant Glass: Molten Honey

Suppliers

Company
Product
Description
Supplier Links
544-3L-MH Island/Pool Table-3 Light Bar - 418787 - Capital Lighting, Inc.
Columbus, OH, USA
544-3L-MH Island/Pool Table-3 Light Bar
418787
544-3L-MH Island/Pool Table-3 Light Bar 418787
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 20 Product Name: Three Light Pendant UPC: 748119007397 Category: Pendant Glass: Molten Honey

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 20
Product Name: Three Light Pendant
UPC: 748119007397
Category: Pendant
Glass: Molten Honey

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418787
Product Name 544-3L-MH Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details