Capital Lighting, Inc. 33192 Pendants-Bowl Style 418553

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze

Suppliers

Company
Product
Description
Supplier Links
33192 Pendants-Bowl Style - 418553 - Capital Lighting, Inc.
Columbus, OH, USA
33192 Pendants-Bowl Style
418553
33192 Pendants-Bowl Style 418553
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418553
Product Name 33192 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details