Capital Lighting, Inc. 570-1B-SLV Sconces-Single Glass 418430

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 2 Product Name: One Light Vanity UPC: 748119007786 Category: Vanity Glass: Silver Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 2 Product Name: One Light Vanity UPC: 748119007786 Category: Vanity Glass: Silver Mosaic

Suppliers

Company
Product
Description
Supplier Links
570-1B-SLV Sconces-Single Glass - 418430 - Capital Lighting, Inc.
Columbus, OH, USA
570-1B-SLV Sconces-Single Glass
418430
570-1B-SLV Sconces-Single Glass 418430
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 2 Product Name: One Light Vanity UPC: 748119007786 Category: Vanity Glass: Silver Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Bronze
Weight: 2
Product Name: One Light Vanity
UPC: 748119007786
Category: Vanity
Glass: Silver Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418430
Product Name 570-1B-SLV Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details