Capital Lighting, Inc. 570-4C-M Bathroom Fixtures-Four Lights 418327

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Extension: 8 Bulb Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Four Light Vanity UPC: 748119009940 Category: Vanity Glass: Multi
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Extension: 8 Bulb Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Four Light Vanity UPC: 748119009940 Category: Vanity Glass: Multi

Suppliers

Company
Product
Description
Supplier Links
570-4C-M Bathroom Fixtures-Four Lights - 418327 - Capital Lighting, Inc.
Columbus, OH, USA
570-4C-M Bathroom Fixtures-Four Lights
418327
570-4C-M Bathroom Fixtures-Four Lights 418327
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Extension: 8 Bulb Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Four Light Vanity UPC: 748119009940 Category: Vanity Glass: Multi

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 7.00
Extension: 8
Bulb
Qty: 4
Wattage: 60
Finish: Polished Chrome
Weight: 8
Product Name: Four Light Vanity
UPC: 748119009940
Category: Vanity
Glass: Multi

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418327
Product Name 570-4C-M Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details