Capital Lighting, Inc. 23173 Bathroom Fixtures-Three Lights 418207

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
23173 Bathroom Fixtures-Three Lights - 418207 - Capital Lighting, Inc.
Columbus, OH, USA
23173 Bathroom Fixtures-Three Lights
418207
23173 Bathroom Fixtures-Three Lights 418207
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 8.00
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418207
Product Name 23173 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details