Capital Lighting, Inc. FR49350SGC Sconces-Single Glass 418102

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Steel Graphite Product Name: Sconce Category: Sconce Glass: Etched Opal Square Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Steel Graphite Product Name: Sconce Category: Sconce Glass: Etched Opal Square Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
FR49350SGC Sconces-Single Glass - 418102 - Capital Lighting, Inc.
Columbus, OH, USA
FR49350SGC Sconces-Single Glass
418102
FR49350SGC Sconces-Single Glass 418102
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Steel Graphite Product Name: Sconce Category: Sconce Glass: Etched Opal Square Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.50
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Steel Graphite
Product Name: Sconce
Category: Sconce
Glass: Etched Opal Square
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418102
Product Name FR49350SGC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details