Capital Lighting, Inc. P5434-31 Exterior -Post/Pier Head 417887

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Post Lantern UPC: 785247160914 Category: Outdoor Glass: Clear Seeded Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Post Lantern UPC: 785247160914 Category: Outdoor Glass: Clear Seeded Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5434-31 Exterior -Post/Pier Head - 417887 - Capital Lighting, Inc.
Columbus, OH, USA
P5434-31 Exterior -Post/Pier Head
417887
P5434-31 Exterior -Post/Pier Head 417887
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Post Lantern UPC: 785247160914 Category: Outdoor Glass: Clear Seeded Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Post Lantern
UPC: 785247160914
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417887
Product Name P5434-31 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details