Capital Lighting, Inc. P4354-20 Mini Chandeliers-Candle 417868

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Chandelier UPC: 785247155002 Category: Chandeliers Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Chandelier UPC: 785247155002 Category: Chandeliers Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P4354-20 Mini Chandeliers-Candle - 417868 - Capital Lighting, Inc.
Columbus, OH, USA
P4354-20 Mini Chandeliers-Candle
417868
P4354-20 Mini Chandeliers-Candle 417868
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Chandelier UPC: 785247155002 Category: Chandeliers Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 13.00
Length 13.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Chandelier
UPC: 785247155002
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417868
Product Name P4354-20 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details