Capital Lighting, Inc. P5054-134 Mini Pendants-Drum Shades 417824

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sliver Ridge Product Name: One Light Mini Pendant UPC: 785247151585 Category: Pendants Mini Pendants Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sliver Ridge Product Name: One Light Mini Pendant UPC: 785247151585 Category: Pendants Mini Pendants Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5054-134 Mini Pendants-Drum Shades - 417824 - Capital Lighting, Inc.
Columbus, OH, USA
P5054-134 Mini Pendants-Drum Shades
417824
P5054-134 Mini Pendants-Drum Shades 417824
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sliver Ridge Product Name: One Light Mini Pendant UPC: 785247151585 Category: Pendants Mini Pendants Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.50
Length 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sliver Ridge
Product Name: One Light Mini Pendant
UPC: 785247151585
Category: Pendants Mini Pendants
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417824
Product Name P5054-134 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details