Capital Lighting, Inc. P4587-102 Mid. Chandeliers-Glass Up 417803

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Roasted Java Product Name: Five Light Chandelier UPC: 785247134274 Category: Chandeliers Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Roasted Java Product Name: Five Light Chandelier UPC: 785247134274 Category: Chandeliers Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4587-102 Mid. Chandeliers-Glass Up - 417803 - Capital Lighting, Inc.
Columbus, OH, USA
P4587-102 Mid. Chandeliers-Glass Up
417803
P4587-102 Mid. Chandeliers-Glass Up 417803
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Roasted Java Product Name: Five Light Chandelier UPC: 785247134274 Category: Chandeliers Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 23.00
Length 23.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Roasted Java
Product Name: Five Light Chandelier
UPC: 785247134274
Category: Chandeliers
Glass: Jasmine Mist
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417803
Product Name P4587-102 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details