Capital Lighting, Inc. 85100BK Exterior -Wall Mount 417789

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 3.37 Product Name: One Light Outdoor Wall Lantern UPC: 783209032286 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 3.37 Product Name: One Light Outdoor Wall Lantern UPC: 783209032286 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85100BK Exterior -Wall Mount - 417789 - Capital Lighting, Inc.
Columbus, OH, USA
85100BK Exterior -Wall Mount
417789
85100BK Exterior -Wall Mount 417789
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 3.37 Product Name: One Light Outdoor Wall Lantern UPC: 783209032286 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.00
Extension: 8
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Weight: 3.37
Product Name: One Light Outdoor Wall Lantern
UPC: 783209032286
Category: Outdoor Wall Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417789
Product Name 85100BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details