Capital Lighting, Inc. 1037BK Exterior -Wall Mount 417784

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.50 Extension: 13.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 14.3 Product Name: Four Light Outdoor Wall Lantern UPC: 783209103702 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.50 Extension: 13.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 14.3 Product Name: Four Light Outdoor Wall Lantern UPC: 783209103702 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1037BK Exterior -Wall Mount - 417784 - Capital Lighting, Inc.
Columbus, OH, USA
1037BK Exterior -Wall Mount
417784
1037BK Exterior -Wall Mount 417784
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.50 Extension: 13.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 14.3 Product Name: Four Light Outdoor Wall Lantern UPC: 783209103702 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 28.50
Extension: 13.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Black
Weight: 14.3
Product Name: Four Light Outdoor Wall Lantern
UPC: 783209103702
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417784
Product Name 1037BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details