Capital Lighting, Inc. 5886WSOI Flush Mounts-Bowl Style 417713

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.32 Product Name: One Light Flush Mount UPC: 783209029309 Category: Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.32 Product Name: One Light Flush Mount UPC: 783209029309 Category: Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5886WSOI Flush Mounts-Bowl Style - 417713 - Capital Lighting, Inc.
Columbus, OH, USA
5886WSOI Flush Mounts-Bowl Style
417713
5886WSOI Flush Mounts-Bowl Style 417713
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.32 Product Name: One Light Flush Mount UPC: 783209029309 Category: Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 4.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 1.32
Product Name: One Light Flush Mount
UPC: 783209029309
Category: Flush Mount
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417713
Product Name 5886WSOI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details