Capital Lighting, Inc. 50564-BS/OPL Bathroom Fixtures-Two Lights 417577

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Length 16.00 Extension: 4 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594089929 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Length 16.00 Extension: 4 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594089929 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50564-BS/OPL Bathroom Fixtures-Two Lights - 417577 - Capital Lighting, Inc.
Columbus, OH, USA
50564-BS/OPL Bathroom Fixtures-Two Lights
417577
50564-BS/OPL Bathroom Fixtures-Two Lights 417577
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Length 16.00 Extension: 4 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594089929 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Length 16.00
Extension: 4
Bulb
Type: G9
Qty: 2
Wattage: 40
Finish: Brushed Steel
Product Name: Two Light Vanity/Wall
UPC: 641594089929
Category: Wall & Vanity
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417577
Product Name 50564-BS/OPL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details