Capital Lighting, Inc. 71-56 Large Chandeliers-Candle 417136

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Roman Silver Product Name: Six Light Island Light UPC: 782042927414 Category: Interior Glass: Cream Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Roman Silver Product Name: Six Light Island Light UPC: 782042927414 Category: Interior Glass: Cream Ice

Suppliers

Company
Product
Description
Supplier Links
71-56 Large Chandeliers-Candle - 417136 - Capital Lighting, Inc.
Columbus, OH, USA
71-56 Large Chandeliers-Candle
417136
71-56 Large Chandeliers-Candle 417136
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Roman Silver Product Name: Six Light Island Light UPC: 782042927414 Category: Interior Glass: Cream Ice

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 30.00
Length 30.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Roman Silver
Product Name: Six Light Island Light
UPC: 782042927414
Category: Interior
Glass: Cream Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417136
Product Name 71-56 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details