Capital Lighting, Inc. 71-33 Semi-Flush Mts.-Bowl Style 417134

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Roman Silver Product Name: Three Light Semi-Flush UPC: 782042927346 Category: Interior Glass: Cream Ice and Crystal Canopy: 1``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Roman Silver Product Name: Three Light Semi-Flush UPC: 782042927346 Category: Interior Glass: Cream Ice and Crystal Canopy: 1``H

Suppliers

Company
Product
Description
Supplier Links
71-33 Semi-Flush Mts.-Bowl Style - 417134 - Capital Lighting, Inc.
Columbus, OH, USA
71-33 Semi-Flush Mts.-Bowl Style
417134
71-33 Semi-Flush Mts.-Bowl Style 417134
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Roman Silver Product Name: Three Light Semi-Flush UPC: 782042927346 Category: Interior Glass: Cream Ice and Crystal Canopy: 1``H

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Roman Silver
Product Name: Three Light Semi-Flush
UPC: 782042927346
Category: Interior
Glass: Cream Ice and Crystal
Canopy: 1``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417134
Product Name 71-33 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details