Capital Lighting, Inc. 73-53 Island/Pool Table-3 Light Bar 417104

Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Parisian Product Name: Three Light Island Light UPC: 782042927179 Category: Interior Glass: French Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Parisian Product Name: Three Light Island Light UPC: 782042927179 Category: Interior Glass: French Ice

Suppliers

Company
Product
Description
Supplier Links
73-53 Island/Pool Table-3 Light Bar - 417104 - Capital Lighting, Inc.
Columbus, OH, USA
73-53 Island/Pool Table-3 Light Bar
417104
73-53 Island/Pool Table-3 Light Bar 417104
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Parisian Product Name: Three Light Island Light UPC: 782042927179 Category: Interior Glass: French Ice

PRODUCT DETAILS / SPECS
Width/Dia: 58.00
Height: 36.00
Length 36.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Parisian
Product Name: Three Light Island Light
UPC: 782042927179
Category: Interior
Glass: French Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417104
Product Name 73-53 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details