Capital Lighting, Inc. 62034-BS/OPL Bathroom Fixtures-Four Lights 417013

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 4.50 Length 4.50 Extension: 3.25 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Brushed Steel Product Name: Four Light Vanity/Wall UPC: 641594089981 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 4.50 Length 4.50 Extension: 3.25 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Brushed Steel Product Name: Four Light Vanity/Wall UPC: 641594089981 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62034-BS/OPL Bathroom Fixtures-Four Lights - 417013 - Capital Lighting, Inc.
Columbus, OH, USA
62034-BS/OPL Bathroom Fixtures-Four Lights
417013
62034-BS/OPL Bathroom Fixtures-Four Lights 417013
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 4.50 Length 4.50 Extension: 3.25 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Brushed Steel Product Name: Four Light Vanity/Wall UPC: 641594089981 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 4.50
Length 4.50
Extension: 3.25
Bulb
Type: G9
Qty: 4
Wattage: 40
Finish: Brushed Steel
Product Name: Four Light Vanity/Wall
UPC: 641594089981
Category: Wall & Vanity
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417013
Product Name 62034-BS/OPL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details