Capital Lighting, Inc. 2327-03-27 Island/Pool Table-3 Light Bar 416860

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Black Cherry Product Name: Three Light Island / Billiard Fixture Category: Island Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 4`
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Black Cherry Product Name: Three Light Island / Billiard Fixture Category: Island Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 4`

Suppliers

Company
Product
Description
Supplier Links
2327-03-27 Island/Pool Table-3 Light Bar - 416860 - Capital Lighting, Inc.
Columbus, OH, USA
2327-03-27 Island/Pool Table-3 Light Bar
416860
2327-03-27 Island/Pool Table-3 Light Bar 416860
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Black Cherry Product Name: Three Light Island / Billiard Fixture Category: Island Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 4`

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Bulb
Type: Medium
Qty: 3
Wattage: 150
Finish: Black Cherry
Product Name: Three Light Island / Billiard Fixture
Category: Island Pendants
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 4`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416860
Product Name 2327-03-27 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details