Capital Lighting, Inc. P1144DBZ Mini Pendants-Rod 416627

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 6.93 Product Name: One Light Mini Pendants UPC: 014817344400 Category: Pendants Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 6.93 Product Name: One Light Mini Pendants UPC: 014817344400 Category: Pendants Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1144DBZ Mini Pendants-Rod - 416627 - Capital Lighting, Inc.
Columbus, OH, USA
P1144DBZ Mini Pendants-Rod
416627
P1144DBZ Mini Pendants-Rod 416627
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 6.93 Product Name: One Light Mini Pendants UPC: 014817344400 Category: Pendants Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze
Weight: 6.93
Product Name: One Light Mini Pendants
UPC: 014817344400
Category: Pendants
Glass: White Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5``Rd
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416627
Product Name P1144DBZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details