Capital Lighting, Inc. 2127-09-55 Mid. Chandeliers-Glass Up 416597

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 093185030016 Category: Chandeliers Glass: Satin White Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 093185030016 Category: Chandeliers Glass: Satin White Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2127-09-55 Mid. Chandeliers-Glass Up - 416597 - Capital Lighting, Inc.
Columbus, OH, USA
2127-09-55 Mid. Chandeliers-Glass Up
416597
2127-09-55 Mid. Chandeliers-Glass Up 416597
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 093185030016 Category: Chandeliers Glass: Satin White Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Product Name: Nine Light Chandelier
UPC: 093185030016
Category: Chandeliers
Glass: Satin White
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416597
Product Name 2127-09-55 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details