Capital Lighting, Inc. 2199-04-41 Flush Mounts-Bowl Style 416535

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Rustic Sienna Product Name: Four Light Flush mount Ceiling Light UPC: 093185030672 Category: Flush Mounts Glass: Marble Shipped Via: UPS Canopy: Medium
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Rustic Sienna Product Name: Four Light Flush mount Ceiling Light UPC: 093185030672 Category: Flush Mounts Glass: Marble Shipped Via: UPS Canopy: Medium

Suppliers

Company
Product
Description
Supplier Links
2199-04-41 Flush Mounts-Bowl Style - 416535 - Capital Lighting, Inc.
Columbus, OH, USA
2199-04-41 Flush Mounts-Bowl Style
416535
2199-04-41 Flush Mounts-Bowl Style 416535
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Rustic Sienna Product Name: Four Light Flush mount Ceiling Light UPC: 093185030672 Category: Flush Mounts Glass: Marble Shipped Via: UPS Canopy: Medium

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 6.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Rustic Sienna
Product Name: Four Light Flush mount Ceiling Light
UPC: 093185030672
Category: Flush Mounts
Glass: Marble
Shipped Via: UPS
Canopy: Medium

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416535
Product Name 2199-04-41 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details