Capital Lighting, Inc. 2199-03-32 Flush Mounts-Bowl Style 416531

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Flush mount Ceiling Light UPC: 093185030641 Category: Flush Mounts Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Flush mount Ceiling Light UPC: 093185030641 Category: Flush Mounts Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2199-03-32 Flush Mounts-Bowl Style - 416531 - Capital Lighting, Inc.
Columbus, OH, USA
2199-03-32 Flush Mounts-Bowl Style
416531
2199-03-32 Flush Mounts-Bowl Style 416531
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Flush mount Ceiling Light UPC: 093185030641 Category: Flush Mounts Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Flush mount Ceiling Light
UPC: 093185030641
Category: Flush Mounts
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416531
Product Name 2199-03-32 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details