Capital Lighting, Inc. 2254-09-32 Mid. Chandeliers-Glass Up 416522

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185031051 Category: Chandeliers Glass: Umber Mist Shipped Via: NO Chain: 9` Wire: 14`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185031051 Category: Chandeliers Glass: Umber Mist Shipped Via: NO Chain: 9` Wire: 14`

Suppliers

Company
Product
Description
Supplier Links
2254-09-32 Mid. Chandeliers-Glass Up - 416522 - Capital Lighting, Inc.
Columbus, OH, USA
2254-09-32 Mid. Chandeliers-Glass Up
416522
2254-09-32 Mid. Chandeliers-Glass Up 416522
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185031051 Category: Chandeliers Glass: Umber Mist Shipped Via: NO Chain: 9` Wire: 14`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Bronze
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185031051
Category: Chandeliers
Glass: Umber Mist
Shipped Via: NO
Chain: 9`
Wire: 14`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416522
Product Name 2254-09-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details