Capital Lighting, Inc. 2231-04-32 Pendants-Bowl Style 416507

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 27.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four-Light Bowl Pendant UPC: 093185030849 Category: Bowl Pendants Glass: Umber Linen Shipped Via: UPS Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 27.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four-Light Bowl Pendant UPC: 093185030849 Category: Bowl Pendants Glass: Umber Linen Shipped Via: UPS Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2231-04-32 Pendants-Bowl Style - 416507 - Capital Lighting, Inc.
Columbus, OH, USA
2231-04-32 Pendants-Bowl Style
416507
2231-04-32 Pendants-Bowl Style 416507
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 27.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four-Light Bowl Pendant UPC: 093185030849 Category: Bowl Pendants Glass: Umber Linen Shipped Via: UPS Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 27.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Product Name: Four-Light Bowl Pendant
UPC: 093185030849
Category: Bowl Pendants
Glass: Umber Linen
Shipped Via: UPS
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416507
Product Name 2231-04-32 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details