Capital Lighting, Inc. 9613ASTB Lamps-Table Lamps 416468

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Astral Bronze Weight: 10.08 Product Name: One Light Table Lamp UPC: 014817340617 Category: Lamps Glass: Natural Textured Linen Shipped Via: UPS Safety Rating: UL Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Astral Bronze Weight: 10.08 Product Name: One Light Table Lamp UPC: 014817340617 Category: Lamps Glass: Natural Textured Linen Shipped Via: UPS Safety Rating: UL Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
9613ASTB Lamps-Table Lamps - 416468 - Capital Lighting, Inc.
Columbus, OH, USA
9613ASTB Lamps-Table Lamps
416468
9613ASTB Lamps-Table Lamps 416468
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Astral Bronze Weight: 10.08 Product Name: One Light Table Lamp UPC: 014817340617 Category: Lamps Glass: Natural Textured Linen Shipped Via: UPS Safety Rating: UL Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Astral Bronze
Weight: 10.08
Product Name: One Light Table Lamp
UPC: 014817340617
Category: Lamps
Glass: Natural Textured Linen
Shipped Via: UPS
Safety Rating: UL
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416468
Product Name 9613ASTB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details