Capital Lighting, Inc. 17030-01-41 Exterior -Wall Mount 416297

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 12 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185029041 Category: Fluorescent Outdoor Lighting Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 12 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185029041 Category: Fluorescent Outdoor Lighting Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
17030-01-41 Exterior -Wall Mount - 416297 - Capital Lighting, Inc.
Columbus, OH, USA
17030-01-41 Exterior -Wall Mount
416297
17030-01-41 Exterior -Wall Mount 416297
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 12 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185029041 Category: Fluorescent Outdoor Lighting Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.50
Extension: 12
Bulb
Type: PLS
Qty: 1
Wattage: 26
Finish: Rustic Sienna
Product Name: One Light Outdoor Wall Sconce
UPC: 093185029041
Category: Fluorescent Outdoor Lighting
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416297
Product Name 17030-01-41 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details