Capital Lighting, Inc. 1727-03-41 Exterior -Post/Pier Head 416266

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Sienna Product Name: Three Light Outdoor Post Light UPC: 093185005465 Category: Outdoor Post Lighting Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Sienna Product Name: Three Light Outdoor Post Light UPC: 093185005465 Category: Outdoor Post Lighting Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1727-03-41 Exterior -Post/Pier Head - 416266 - Capital Lighting, Inc.
Columbus, OH, USA
1727-03-41 Exterior -Post/Pier Head
416266
1727-03-41 Exterior -Post/Pier Head 416266
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Sienna Product Name: Three Light Outdoor Post Light UPC: 093185005465 Category: Outdoor Post Lighting Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rustic Sienna
Product Name: Three Light Outdoor Post Light
UPC: 093185005465
Category: Outdoor Post Lighting
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416266
Product Name 1727-03-41 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details