Capital Lighting, Inc. 17047-01-41 Exterior -Hanging 416244

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Rustic Sienna Product Name: One Light Outdoor Hanging Lantern UPC: 093185042361 Category: Fluorescent Outdoor Lighting Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Rustic Sienna Product Name: One Light Outdoor Hanging Lantern UPC: 093185042361 Category: Fluorescent Outdoor Lighting Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
17047-01-41 Exterior -Hanging - 416244 - Capital Lighting, Inc.
Columbus, OH, USA
17047-01-41 Exterior -Hanging
416244
17047-01-41 Exterior -Hanging 416244
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Rustic Sienna Product Name: One Light Outdoor Hanging Lantern UPC: 093185042361 Category: Fluorescent Outdoor Lighting Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.50
Bulb
Type: PLS
Qty: 1
Wattage: 26
Finish: Rustic Sienna
Product Name: One Light Outdoor Hanging Lantern
UPC: 093185042361
Category: Fluorescent Outdoor Lighting
Glass: White Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416244
Product Name 17047-01-41 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details