Capital Lighting, Inc. 10009-01-54 Exterior -Wall Mount 416035

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.50 Extension: 6 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Olde Nickel Product Name: One Light Outdoor Wall Sconce UPC: 093185027696 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.50 Extension: 6 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Olde Nickel Product Name: One Light Outdoor Wall Sconce UPC: 093185027696 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10009-01-54 Exterior -Wall Mount - 416035 - Capital Lighting, Inc.
Columbus, OH, USA
10009-01-54 Exterior -Wall Mount
416035
10009-01-54 Exterior -Wall Mount 416035
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.50 Extension: 6 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Olde Nickel Product Name: One Light Outdoor Wall Sconce UPC: 093185027696 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 15.50
Extension: 6
Bulb
Type: PLS
Qty: 1
Wattage: 13
Finish: Olde Nickel
Product Name: One Light Outdoor Wall Sconce
UPC: 093185027696
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416035
Product Name 10009-01-54 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details