Capital Lighting, Inc. 1099-01-09 Exterior -Wall Mount 416029

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.00 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Desert Stone Product Name: One Light Outdoor Wall Sconce UPC: 093185028358 Category: Outdoor Wall Lighting Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.00 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Desert Stone Product Name: One Light Outdoor Wall Sconce UPC: 093185028358 Category: Outdoor Wall Lighting Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1099-01-09 Exterior -Wall Mount - 416029 - Capital Lighting, Inc.
Columbus, OH, USA
1099-01-09 Exterior -Wall Mount
416029
1099-01-09 Exterior -Wall Mount 416029
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.00 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Desert Stone Product Name: One Light Outdoor Wall Sconce UPC: 093185028358 Category: Outdoor Wall Lighting Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 14.00
Extension: 12.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Desert Stone
Product Name: One Light Outdoor Wall Sconce
UPC: 093185028358
Category: Outdoor Wall Lighting
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416029
Product Name 1099-01-09 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details