Capital Lighting, Inc. 1107-04-32 Exterior -Wall Mount 416021

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.50 Extension: 12 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Outdoor Wall Sconce UPC: 093185028433 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.50 Extension: 12 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Outdoor Wall Sconce UPC: 093185028433 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1107-04-32 Exterior -Wall Mount - 416021 - Capital Lighting, Inc.
Columbus, OH, USA
1107-04-32 Exterior -Wall Mount
416021
1107-04-32 Exterior -Wall Mount 416021
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.50 Extension: 12 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Outdoor Wall Sconce UPC: 093185028433 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 24.50
Extension: 12
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Bronze
Product Name: Four Light Outdoor Wall Sconce
UPC: 093185028433
Category: Outdoor Wall Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416021
Product Name 1107-04-32 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details