Capital Lighting, Inc. 10025-01-32 Exterior -Post/Pier Head 416013

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: One Light Outdoor Post Light UPC: 093185027863 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: One Light Outdoor Post Light UPC: 093185027863 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10025-01-32 Exterior -Post/Pier Head - 416013 - Capital Lighting, Inc.
Columbus, OH, USA
10025-01-32 Exterior -Post/Pier Head
416013
10025-01-32 Exterior -Post/Pier Head 416013
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: One Light Outdoor Post Light UPC: 093185027863 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.00
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: Antique Bronze
Product Name: One Light Outdoor Post Light
UPC: 093185027863
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416013
Product Name 10025-01-32 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details