Capital Lighting, Inc. 10027-01-32 Exterior -Wall Mount 416010

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.25 Extension: 6.5 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185027894 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.25 Extension: 6.5 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185027894 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10027-01-32 Exterior -Wall Mount - 416010 - Capital Lighting, Inc.
Columbus, OH, USA
10027-01-32 Exterior -Wall Mount
416010
10027-01-32 Exterior -Wall Mount 416010
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.25 Extension: 6.5 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185027894 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 8.25
Extension: 6.5
Bulb
Type: PLS
Qty: 1
Wattage: 13
Finish: Antique Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185027894
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416010
Product Name 10027-01-32 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details