Capital Lighting, Inc. 1041-01-32 Exterior -Wall Mount 416001

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185028242 Category: Outdoor Wall Lighting Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185028242 Category: Outdoor Wall Lighting Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1041-01-32 Exterior -Wall Mount - 416001 - Capital Lighting, Inc.
Columbus, OH, USA
1041-01-32 Exterior -Wall Mount
416001
1041-01-32 Exterior -Wall Mount 416001
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185028242 Category: Outdoor Wall Lighting Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185028242
Category: Outdoor Wall Lighting
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416001
Product Name 1041-01-32 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details