Capital Lighting, Inc. N6490-270 Sconces-Single Glass 415983

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 32.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Other Weight: 8.8 Product Name: One Light Sconce UPC: 840254034044 Category: Sconce Glass: Spumanti Strato Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 32.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Other Weight: 8.8 Product Name: One Light Sconce UPC: 840254034044 Category: Sconce Glass: Spumanti Strato Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6490-270 Sconces-Single Glass - 415983 - Capital Lighting, Inc.
Columbus, OH, USA
N6490-270 Sconces-Single Glass
415983
N6490-270 Sconces-Single Glass 415983
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 32.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Other Weight: 8.8 Product Name: One Light Sconce UPC: 840254034044 Category: Sconce Glass: Spumanti Strato Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 32.25
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Other
Weight: 8.8
Product Name: One Light Sconce
UPC: 840254034044
Category: Sconce
Glass: Spumanti Strato
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415983
Product Name N6490-270 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details