Capital Lighting, Inc. N6494-270 Foyer/Hall Lanterns-Glass w/Frame 415980

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 44.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Other Weight: 22.88 Product Name: Three Light Pendant UPC: 840254033955 Category: Pendant Glass: Spumanti Strato Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 44.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Other Weight: 22.88 Product Name: Three Light Pendant UPC: 840254033955 Category: Pendant Glass: Spumanti Strato Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6494-270 Foyer/Hall Lanterns-Glass w/Frame - 415980 - Capital Lighting, Inc.
Columbus, OH, USA
N6494-270 Foyer/Hall Lanterns-Glass w/Frame
415980
N6494-270 Foyer/Hall Lanterns-Glass w/Frame 415980
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 44.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Other Weight: 22.88 Product Name: Three Light Pendant UPC: 840254033955 Category: Pendant Glass: Spumanti Strato Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 44.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Other
Weight: 22.88
Product Name: Three Light Pendant
UPC: 840254033955
Category: Pendant
Glass: Spumanti Strato
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415980
Product Name N6494-270 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details