Capital Lighting, Inc. RO1914AC Exterior -Hanging 415965

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 29.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Copper Weight: 36 Product Name: Four Light Outdoor Hanging UPC: 611728130179 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 29.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Copper Weight: 36 Product Name: Four Light Outdoor Hanging UPC: 611728130179 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
RO1914AC Exterior -Hanging - 415965 - Capital Lighting, Inc.
Columbus, OH, USA
RO1914AC Exterior -Hanging
415965
RO1914AC Exterior -Hanging 415965
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 29.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Copper Weight: 36 Product Name: Four Light Outdoor Hanging UPC: 611728130179 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 29.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Aged Copper
Weight: 36
Product Name: Four Light Outdoor Hanging
UPC: 611728130179
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415965
Product Name RO1914AC Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details