Capital Lighting, Inc. 1472/3CAR Bathroom Fixtures-Three Lights 415820

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.00 Extension: 8 Bulb Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Three Light Wall Bracket UPC: 748119004303 Category: Vanity Glass: Carribean
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.00 Extension: 8 Bulb Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Three Light Wall Bracket UPC: 748119004303 Category: Vanity Glass: Carribean

Suppliers

Company
Product
Description
Supplier Links
1472/3CAR Bathroom Fixtures-Three Lights - 415820 - Capital Lighting, Inc.
Columbus, OH, USA
1472/3CAR Bathroom Fixtures-Three Lights
415820
1472/3CAR Bathroom Fixtures-Three Lights 415820
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.00 Extension: 8 Bulb Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Three Light Wall Bracket UPC: 748119004303 Category: Vanity Glass: Carribean

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 7.00
Extension: 8
Bulb
Qty: 3
Wattage: 40
Finish: Polished Chrome
Weight: 4
Product Name: Three Light Wall Bracket
UPC: 748119004303
Category: Vanity
Glass: Carribean

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415820
Product Name 1472/3CAR Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details