Capital Lighting, Inc. 1174-SN Bathroom Fixtures-Four Lights 415787

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.75 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 15 Product Name: Four Light Bath And Vanity Fixture UPC: 806134098001 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.75 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 15 Product Name: Four Light Bath And Vanity Fixture UPC: 806134098001 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1174-SN Bathroom Fixtures-Four Lights - 415787 - Capital Lighting, Inc.
Columbus, OH, USA
1174-SN Bathroom Fixtures-Four Lights
415787
1174-SN Bathroom Fixtures-Four Lights 415787
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.75 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 15 Product Name: Four Light Bath And Vanity Fixture UPC: 806134098001 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 9.75
Extension: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Weight: 15
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134098001
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415787
Product Name 1174-SN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details