Capital Lighting, Inc. P742-077 Lamps-Table Lamps 415716

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 12.25 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Fabric
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 12.25 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Fabric

Suppliers

Company
Product
Description
Supplier Links
P742-077 Lamps-Table Lamps - 415716 - Capital Lighting, Inc.
Columbus, OH, USA
P742-077 Lamps-Table Lamps
415716
P742-077 Lamps-Table Lamps 415716
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 12.25 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Fabric

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 30.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Chrome
Weight: 12.25
Product Name: One Light Table Lamp
Category: Table Lamp
Glass: White Fabric

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415716
Product Name P742-077 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details