Capital Lighting, Inc. P827-077 Lamps-Floor Lamps 415702

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 65.00 Bulb Type: G-25 Qty: 8 Wattage: 60 Finish: Chrome Weight: 38.5 Product Name: Eight Light Floor Lamp Category: Floor Lamp Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 65.00 Bulb Type: G-25 Qty: 8 Wattage: 60 Finish: Chrome Weight: 38.5 Product Name: Eight Light Floor Lamp Category: Floor Lamp Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
P827-077 Lamps-Floor Lamps - 415702 - Capital Lighting, Inc.
Columbus, OH, USA
P827-077 Lamps-Floor Lamps
415702
P827-077 Lamps-Floor Lamps 415702
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 65.00 Bulb Type: G-25 Qty: 8 Wattage: 60 Finish: Chrome Weight: 38.5 Product Name: Eight Light Floor Lamp Category: Floor Lamp Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 65.00
Bulb
Type: G-25
Qty: 8
Wattage: 60
Finish: Chrome
Weight: 38.5
Product Name: Eight Light Floor Lamp
Category: Floor Lamp
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415702
Product Name P827-077 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details